Micro Commercial Components Corp. Single Zener Diodes BZT52C27S-TP

Description
Zener Diode 27V 200mW ±7% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 27V 200mW ±7% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C27S-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C27S-TPMSDKR-ND
Single Zener Diodes BZT52C27S-TPMSDKR-ND
Zener Diode 27V 200mW ±7% Surface Mount SOD-323

Zener Diode 27V 200mW ±7% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZT52C27S-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C27S-TPMSTR-ND
Single Zener Diodes BZT52C27S-TPMSTR-ND
Zener Diode 27V 200mW ±7% Surface Mount SOD-323

Zener Diode 27V 200mW ±7% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZT52C27S-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C27S-TPMSCT-ND
Single Zener Diodes BZT52C27S-TPMSCT-ND
Zener Diode 27V 200mW ±7% Surface Mount SOD-323

Zener Diode 27V 200mW ±7% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - BZT52C27S-TP - 113442-BZT52C27S-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C27S-TP
113442-BZT52C27S-TP
Diodes - Zener - Single - BZT52C27S-TP 113442-BZT52C27S-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 113442-BZT52C27S-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 18.9V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 113442-BZT52C27S-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 18.9V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
27V 200MW Zener Diode - 287-BZT52C27S-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 200MW Zener Diode
287-BZT52C27S-TP
27V 200MW Zener Diode 287-BZT52C27S-TP
DIODE ZENER 27V 200MW SOD323 Product overview: BZT52C27S-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C27S-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 27V 200MW SOD323 Product overview: BZT52C27S-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C27S-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C27S-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C27S-TP
Discrete Semiconductor Products - Diodes - Zener BZT52C27S-TP
DIODE ZENER 27V 200MW SOD323

DIODE ZENER 27V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C27S-TP
Zener Diodes BZT52C27S-TP
Zener Diodes 200mW 27V

Zener Diodes 200mW 27V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C27S-TPMSDKR-ND 113442-BZT52C27S-TP 287-BZT52C27S-TP BZT52C27S-TP BZT52C27S-TP
Product Name Single Zener Diodes Diodes - Zener - Single - BZT52C27S-TP 27V 200MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package SOD-323; SOD-323 Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323
VZ 27 volts 27 volts 27 volts
Unlock Full Specs
to access all available technical data