DIODE ZENER 13V 200MW SOD323 Product overview: BZT52C13S-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C13S-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1115691-BZT52C13S-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±6%
Power - Max: 200 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 8 V
Voltage - Zener (Nom) (Vz): 13 V
Impedance (Max) (Zzt): 30 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: 353-BZT52C13S-TPTR,B
Base Product Number: BZT52C13
Zener Diode 13V 200mW ±6% Surface Mount SOD-323
Zener Diode 13V 200mW ±6% Surface Mount SOD-323
Zener Diode 13V 200mW ±6% Surface Mount SOD-323
DIODE ZENER 13V 200MW SOD323
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZT52C13S-TP | 1115691-BZT52C13S-TP | 353-BZT52C13S-TPTR-ND | BZT52C13S-TP | BZT52C13S-TP |
| Product Name | 13V 200MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | SOD-323; SOD-323 | |
| RoHS Compliant | RoHS | ||||
| VZ | 13 volts | 13 volts | 13 volts | ||
| ZZT | 30 ohms | 30 ohms | 30 ohms |