Micro Commercial Components Corp. Diodes - Zener - Single - BZT52B62S-TP BZT52B62S-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 865192-BZT52B62S-TP Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Zener Diode 62 V 200 mW ±2% Surface Mount SOD-323 Package: Reel - TR Package: SC-76, SOD-323 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050
Request a Quote
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 865192-BZT52B62S-TP Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Zener Diode 62 V 200 mW ±2% Surface Mount SOD-323 Package: Reel - TR Package: SC-76, SOD-323 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52B62S-TP - 865192-BZT52B62S-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52B62S-TP
865192-BZT52B62S-TP
Diodes - Zener - Single - BZT52B62S-TP 865192-BZT52B62S-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 865192-BZT52B62S-TP Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Zener Diode 62 V 200 mW ±2% Surface Mount SOD-323 Package: Reel - TR Package: SC-76, SOD-323 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050

Manufacturer: Micro Commercial Co
Win Source Part Number: 865192-BZT52B62S-TP
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Zener Diode 62 V 200 mW ±2% Surface Mount SOD-323
Package: Reel - TR
Package: SC-76, SOD-323
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050

Buy Now
Discrete Semiconductor Products - Diodes - Zener - BZT52B62S-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52B62S-TP
Discrete Semiconductor Products - Diodes - Zener BZT52B62S-TP
DIODE ZENER 62V 200MW SOD323

DIODE ZENER 62V 200MW SOD323

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes
Product Number 865192-BZT52B62S-TP BZT52B62S-TP
Product Name Diodes - Zener - Single - BZT52B62S-TP Discrete Semiconductor Products - Diodes - Zener
Package SOD-323; SOD-323 SOD-323; SOD-323
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data