Zener Diodes 200mW 0.9Vf 15.68Vz 11.2Vr 0.1uA
DIODE ZENER 16V 200MW SOD323
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | BZT52B16JS-TP | BZT52B16JS-TP |
| Product Name | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-323; SOD-323-2 | SOD-323; SOD-323 |
| Life Cycle Stage | Active | |
| VZ | 16 volts |