General-purpose Zener diodes in an SOD123 surface-mounted plastic package with a total power dissipation of up to 590 mW, a working voltage range of 2.4 V to 75 V, and two tolerance series: ±2% and approximately ±5%. The device has a junction temperature rating of up to 150 °C and an ambient temperature range of -55 °C to +150 °C. Thermal resistance from junction to ambient is 210 K/W with a 1 cm² cathode pad and 350 K/W on a standard footprint.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1324391-BZT52-C12X
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5.4%
Power - Max: 350 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 8 V
Voltage - Zener (Nom) (Vz): 12.05 V
Impedance (Max) (Zzt): 10 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1727-7687-1,1727-768
Base Product Number: BZT52-C12
RoHS Status: ROHS3 Compliant
BZT52-C series - Single Zener diodes in a SOD123 package Product overview: BZT52-C12X from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C12X can be used for catalog matching and distributor lookup.
Zener Diode 12.05V 350mW ±5.4% Surface Mount SOD-123
Zener Diode 12.05V 350mW ±5.4% Surface Mount SOD-123
Zener Diode 12.05V 350mW ±5.4% Surface Mount SOD-123
Zener Diode, 12.05V V(Z), 5.39%, 0.35W, Silicon, Unidirectional
Zener Diodes BZT52-C12/SOD123 SOD2
DIODE ZENER 12.05V 350MW SOD123
DIODE ZENER 12.05V 350MW SOD123
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-C12X | 1324391-BZT52-C12X | 287-BZT52-C12X | 1727-7687-1-ND | BZT52-C12X | BZT52-C12X | BZT52-C12X | BZT52-C12X |
| Product Name | Voltage regulator diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
| Diode Applications | Voltage Regulation | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VF | 0.9000 to 9.00E-4 volts | |||||||
| IF | 250 mA | |||||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |