NPN bipolar transistor for general-purpose amplification and switching, housed in a SOT-89 package measuring 4.30 to 4.70 mm in length, 1.55 mm in width, and 3.91 to 4.35 mm in height. Rated for a collector-emitter voltage of 60 V, collector current of 1 A, and power dissipation of 500 mW at 25°C, with an operating junction temperature range of -55°C to +150°C. Features a DC current gain (hFE) range of 100 to 250, collector-emitter saturation voltage of 0.5 V at 500 mA collector current, and transition frequency of 130 MHz. Epoxy encapsulation meets UL 94 V-0 flammability rating and is halogen-free and RoHS compliant.
TRANS NPN 60V 1A SOT-89
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BCX55-16-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |