NPN silicon transistor in SOT-89 package rated for 60 V collector-emitter and collector-base voltage, 1 A collector current, and 500 mW power dissipation. Operating and storage temperature range is -55°C to +150°C. Thermal resistance is 250°C/W. DC current gain hFE ranges from 100 to 250 for the BCX55-16 variant. Emitter-base voltage is 5 V. RoHS compliant and halogen-free, with epoxy meeting UL 94 V-0 flammability rating. Packaged as tape and reel, 4,000 pcs per reel.
TRANS NPN 60V 1A SOT-89
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BCX55-16-13PTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |