Micro Commercial Components Corp. Single Bipolar Transistors BCW68G-TP

Description
TRANS PNP 45V 0.8A SOT-23
Request a Quote Datasheet
Description
TRANS PNP 45V 0.8A SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 353-BCW68G-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
353-BCW68G-TP-ND
Single Bipolar Transistors 353-BCW68G-TP-ND
TRANS PNP 45V 0.8A SOT-23

TRANS PNP 45V 0.8A SOT-23

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-BCW68G-TP
Bipolar Transistor 276-BCW68G-TP
Interface Product overview: BCW68G-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW68G-TP can be used for catalog matching and distributor lookup.

Interface Product overview: BCW68G-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW68G-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377109-BCW68G-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377109-BCW68G-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377109-BCW68G-TP
Win Source Part Number: 1377109-BCW68G-TP Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. Mfr: Micro Commercial Co Package: Bulk Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Base Product Number: BCW68 Mounting Type: Surface Mount HTSUS: 8541.21.0075 Transistor Type: PNP Current - Collector (Ic) (Max): 800 mA Voltage - Collector Emitter Breakdown (Max): 45 V DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 20nA (ICBO) Frequency - Transition: 200MHz Power - Max: 330 mW

Win Source Part Number: 1377109-BCW68G-TP
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
Mfr: Micro Commercial Co
Package: Bulk
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Base Product Number: BCW68
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
Transistor Type: PNP
Current - Collector (Ic) (Max): 800 mA
Voltage - Collector Emitter Breakdown (Max): 45 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 20nA (ICBO)
Frequency - Transition: 200MHz
Power - Max: 330 mW

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Bipolar RF Transistors Transistors
Product Number 353-BCW68G-TP-ND 276-BCW68G-TP 1377109-BCW68G-TP
Product Name Single Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Polarity PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Bulk SOT3; SOT23
Packing Method Bulk
IC(max) 800 milliamps
Unlock Full Specs
to access all available technical data