BCV47-13P is an NPN Darlington transistor in an SOT-23 package, rated for a collector-emitter voltage of 60 V and a continuous collector current of 500 mA. The device has a power dissipation of 300 mW, a thermal resistance of 417°C/W, and an operating junction temperature range of -55°C to +150°C. It features a minimum DC current gain of 2000 at 100 µA collector current and complies with RoHS standards. The epoxy meets UL 94 V-0 flammability rating and is halogen-free. The part is supplied in tape and reel packaging with 10,000 pieces per reel.
TRANS NPN DARL 60V 0.5A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BCV47-13PTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |