BCP53-16HE3 is a PNP bipolar transistor in a SOT-223 package, rated for a collector-emitter voltage of -80 V, collector current of -1 A, and power dissipation of 1.5 W. It operates over a junction temperature range of -55°C to +150°C with a thermal resistance of 83.3°C/W. The device is AEC-Q101 qualified, halogen-free, RoHS compliant, and meets UL 94 V-0 flammability rating. Its DC current gain ranges from 40 to 250 depending on collector current, and it has a transition frequency of 100 MHz. The physical dimensions are 6.70 mm max length, 3.70 mm max width, and 1.80 mm max height.
TRANS PNP 80V 1A SOT-223
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BCP53-16HE3-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |