PNP silicon transistor for switching and audio frequency amplifier applications in a SOT-23 package, rated for a collector-emitter voltage of -30 V and a continuous collector current of -100 mA. It has a maximum power dissipation of 310 mW at 50°C case temperature, an operating junction temperature range of -55°C to +150°C, and meets UL 94 V-0 flammability and RoHS standards. The BC858C variant has a DC current gain (hFE) of 420 to 800 at -5 V and -2 mA. Thermal resistance is 320°C/W junction to solder-point and 403°C/W junction to ambient. Moisture sensitivity level is 1.
TRANS PNP 30V 0.1A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC858C-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |