PNP silicon transistor in SOT-323 package for general-purpose switching and amplification, with a collector-emitter voltage rating of -30 V, collector current of -100 mA, and power dissipation of 200 mW. Operating and storage junction temperatures range from -65°C to +150°C. Thermal resistance is 625°C/W. Features RoHS compliance and halogen-free materials. DC current gain ranges from 125 to 250 at -5 V collector-emitter voltage and -2 mA collector current. Collector-emitter saturation voltage is -0.65 V at -100 mA collector current and -5 mA base current.
TRANS PNP 30V 0.1A SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC858AW-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |