BC858AHE3-TP is a PNP bipolar transistor for general-purpose amplifier applications in a SOT-23 package, measuring 3.04 mm x 2.64 mm x 1.40 mm. It has a collector-base and collector-emitter voltage rating of -30 V, a collector current rating of -100 mA, and a power dissipation of 300 mW. The device operates from -55°C to +150°C junction temperature, with a thermal resistance of 417°C/W. It is AEC-Q101 qualified, RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. The DC current gain ranges from 125 to 250 at -5 V and -2 mA, and the collector-emitter saturation voltage is -0.65 V at -100 mA collector current and -5 mA base current.
TRANS PNP 30V 0.1A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC858AHE3-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |