PNP bipolar transistor in a DFN1006-3 package, rated for a collector-base voltage of -50 V, collector-emitter voltage of -45 V, and emitter-base voltage of -5 V, with a continuous collector current of -100 mA and power dissipation of 150 mW. The device operates from -55°C to +150°C, has a DC current gain (hFE) range of 420 to 800 at -5 V and -2 mA, and a transition frequency of 100 MHz. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating.
TRANS PNP 50V 0.1A DFN1006-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC857CL3-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |