The BC857CHE3-TP is a PNP silicon transistor in an SOT-23 package, designed for switching and audio frequency amplifier applications. It has a collector-emitter voltage rating of -45 V, a collector current rating of -100 mA, and a power dissipation of 310 mW at 50°C case temperature. The device operates across a junction temperature range of -55°C to +150°C, with a thermal resistance of 403°C/W junction-to-ambient and 320°C/W junction-to-solder-p
TRANS PNP 45V 0.1A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC857CHE3-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |