BC857BS-13P is a PNP bipolar transistor array in a SOT-363 package, measuring 2.45 mm in length, 1.35 mm in width, and 0.35 mm in height, designed for general-purpose switching and amplification applications. The device has a collector-base voltage rating of -50 V, collector-emitter voltage of -45 V, and collector current of -200 mA, with a power dissipation of 300 mW. It operates over a junction temperature range of -55°C to +150°C and has a thermal resistance of 417°C/W. The transistor offers a DC current gain (hFE) of 220 to 475 at -2 mA collector current and -5 V collector-emitter voltage, with a transition frequency of 200 MHz. It meets UL 94 V-0 flammability rating, is RoHS compliant, and is halogen-free per the defined limits. Moisture sensitivity level is 1.
SMALL SIGNAL BIPOLAR TRANSISTORS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC857BS-13PTR-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | PNP |