PNP silicon transistor in SOT-723 package, 1.10-1.30 mm wide and 1.10-1.30 mm long, rated for -45 V collector-emitter voltage, -100 mA collector current, and 265 mW power dissipation at 25°C, with a junction temperature range of -55°C to +150°C. Features halogen-free 'Green' packaging, RoHS compliance, and meets UL 94 V-0 flammability rating. DC current gain ranges from 200 to 450 at -5 V collector-emitter voltage and -2 mA collector current. Transition frequency is 100 MHz.
TRANS PNP 45V 0.1A SOT-723
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC857BM3-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |