BC857AT-TP is a PNP silicon epitaxial transistor in an SOT-523 surface-mount package, designed for switching and audio frequency amplifier applications. It has a collector-emitter voltage rating of -45 V, a collector current rating of -100 mA, and a power dissipation of 150 mW. The operating and storage junction temperature range is -55°C to +150°C. The device meets UL 94 V-0 flammability requirements and is RoHS compliant. Current gain (hFE) ranges from 125 to 250. The package dimensions are 1.50 to 1.70 mm in height, 0.75 to 0.85 mm in width, and 1.45 to 1.75 mm in length. Lead-free finish with a "P" suffix indicates RoHS compliance.
TRANS PNP 45V 0.1A SOT-523
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC857AT-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |