The BC856SS is a PNP multi-chip transistor in an SOT-363S package, measuring 2.00 to 2.20 mm in length, 1.15 to 1.35 mm in width, and 0.15 to 0.35 mm in height. It has a collector-base voltage rating of -80 V, a collector-emitter voltage of -65 V, and a collector current of -100 mA. The device dissipates 200 mW and operates within a junction temperature range of -55°C to +150°C, with a thermal resistance of 625 °C/W. It is halogen-free, RoHS compliant, and meets UL 94 V-0 flammability rating. The DC current gain is 110 at V_CE = -5 V and I_C = -2 mA. The collector-emitter saturation voltage is -0.65 V at I_C = -100 mA and I_B = -5 mA. The part is packaged in tape and reel with 3,000 pieces per reel.
PNP TRANSISTORS,SOT-363S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC856SS-TPTR-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | PNP |