The BC856BSHE3 is a bipolar transistor in a SOT-363 package measuring 1.94 mm × 0.80 mm × 0.40 mm, designed for small-signal applications. It has a collector-base voltage rating of -80 V, collector-emitter voltage of -65 V, and collector current of -100 mA, with a power dissipation of 200 mW. The device is AEC-Q101 qualified, halogen-free, RoHS compliant, and meets UL 94 V-0 flammability rating. The operating and storage temperature range is -55°C to +150°C. Thermal resistance from junction to ambient is 625 °C/W. DC current gain ranges from 220 to 475 at -5 V collector-emitter voltage and -2 mA collector current. Collector-emitter saturation voltage is -0.65 V at -100 mA collector current and -5 mA base current. Transition frequency is 100 MHz at -5 V and -10 mA.
TRANS 2PNP 65V 100MA SOT-363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC856BSHE3-TPTR-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | PNP |