BC856BM3-TP is a PNP bipolar transistor in the SOT-723 package, rated for a collector-emitter voltage of -65 V, collector current of -100 mA, and power dissipation of 265 mW at 25°C. It operates within a junction temperature range of -55°C to +150°C and has a thermal resistance of 472°C/W. The device features a DC current gain (hFE) of 200 to 450 at -5 V and -2 mA, with a collector-emitter saturation voltage of -0.65 V at -10 mA and -0.5 mA base current. It meets UL 94 V-0 flammability rating, is RoHS compliant, and is halogen-free. The part is moisture sensitive level 1 and suitable for surface-mount applications.
TRANS PNP 65V 0.1A SOT-723
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC856BM3-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |