PNP bipolar transistor in SOT-323 package, rated for a collector-emitter voltage of -65 V, collector current of -100 mA, and power dissipation of 200 mW at 25°C, with a junction temperature range of -65°C to +150°C. It features a DC current gain (hFE) of 125 to 250 at -5 V collector-emitter voltage and -2 mA collector current, a collector-emitter saturation voltage of -0.65 V at -100 mA collector current and -5 mA base current, and a transition frequency of 100 MHz. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Moisture sensitivity level is 1.
TRANS PNP 65V 0.1A SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC856AW-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |