The BC856AM3 is a PNP silicon transistor in a SOT-723 package, measuring 1.30 mm by 1.10 mm by 0.90 mm, designed for general-purpose switching and amplification. It has a collector-base voltage rating of -80 V, a collector-emitter voltage rating of -65 V, and a collector current limit of -100 mA. Power dissipation is 265 mW at 25°C with a thermal resistance of 472 °C/W. The device operates from -55°C to +150°C and meets UL 94 V-0 flammability rating. DC current gain ranges from 110 to 220 at -5 V and -2 mA. It is RoHS compliant and halogen-free. The -TP suffix indicates tape and reel packaging.
TRANS PNP 65V 0.1A SOT-723
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC856AM3-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |