The BC847CM3-TP is an NPN bipolar transistor in a SOT-723 package, measuring 1.30 mm x 1.10 mm x 0.80 mm. It has a collector-emitter voltage rating of 45 V, a collector current rating of 100 mA, and a maximum power dissipation of 265 mW at 25°C. The device operates with a junction temperature range of -55°C to +150°C and has a thermal resistance of 472°C/W. The DC current gain (hFE) ranges from 420 to 800 at a collector current of 2 mA and collector-emitter voltage of 5 V. The transistor is RoHS compliant and halogen-free, with moisture sensitivity level 1 and epoxy meeting UL 94 V-0 flammability rating.
TRANS NPN 50V 0.1A SOT-723
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC847CM3-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |