The BC847CL3-TP is an NPN bipolar transistor in a DFN1006-3 package measuring 1.075 mm maximum length and 0.675 mm maximum width. It has a collector-emitter voltage rating of 45 V, a collector current rating of 100 mA, and a collector power dissipation of 150 mW. The operating and storage temperature range is from -55°C to +150°C. The device is halogen-free, RoHS compliant, and meets UL 94 V-0 flammability rating. The DC current gain (hFE) ranges from 420 to 800 at a collector current of 2 mA and collector-emitter voltage of 5 V. The collector-emitter saturation voltage is 0.2 V at a collector current of 100 mA and base current of 5 mA. Transition frequency is specified at 100 MHz.
TRANS NPN 45V 0.1A DFN1006-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC847CL3-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |