NPN silicon transistor in SOT-23 package for general-purpose switching and amplification, with collector-emitter voltage rating of 45 V, collector current of 100 mA, and power dissipation of 200 mW at 25℃. Operating junction and storage temperature range is -55℃ to +150℃. Thermal resistance is 625 ℃/W. Package dimensions are 3.04 mm × 2.64 mm × 1.40 mm. Halogen-free and RoHS compliant. DC current gain ranges from 420 to 800 at Vₓ=5 V and Iₓ=2 mA. Collector-emitter saturation voltage is 0.5 V at Iₓ=100 mA and Iₓ=5 mA. Transition frequency is 100 MHz.
TRANS NPN 45V 0.1A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC847C-13P-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |