The BC847BS is a dual NPN bipolar transistor in an SOT-363 package, designed for switching and audio frequency amplifier applications. It has a collector-emitter voltage rating of 45 V, a collector current rating of 100 mA, and a power dissipation of 300 mW. The device operates within a junction temperature range of -55°C to +150°C and features a DC current gain (hFE) of 200 to 450 at 2 mA collector current. The SOT-363 package dimensions are 2.00 to 2.45 mm in length, 1.15 to 1.35 mm in width, and 0.15 to 0.35 mm in height. It is RoHS compliant and halogen-free, with a UL 94 V-0 flammability rating. The transition frequency is 100 MHz at 10 mA collector current.
TRANS 2NPN 45V 100MA SOT-363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC847BS-13PTR-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN |