NPN silicon transistor for general-purpose switching and amplification in a DFN1006-3 package, measuring 1.075 mm maximum length and 0.675 mm maximum width. Rated for a collector-emitter voltage of 45 V, collector current of 100 mA, and power dissipation of 150 mW at 25°C, with an operating junction temperature range of -55°C to +150°C. DC current gain (hFE) ranges from 110 to 220 at VCE = 5 V and IC = 2 mA. Features RoHS compliance, halogen-free construction, UL 94 V-0 flame rating, and moisture sensitivity level 1. Supplied in tape and reel packaging.
TRANS NPN 45V 0.1A DFN1006-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC847AL3-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |