Dual NPN bipolar transistors in a SOT-363 package, rated for a collector-base voltage of 80 V, collector-emitter voltage of 65 V, and collector current of 100 mA, with a power dissipation of 200 mW and operating junction temperature range of -55°C to +150°C. The device meets UL 94 V-0 flammability rating, is RoHS compliant, and has a thermal resistance of 625 °C/W. DC current gain ranges from 110 to 450 depending on variant, and transition frequency is 80 MHz at 10 mA collector current.
TRANS 2NPN 65V 100MA SOT-363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC846S-TPQ2-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN |