The BC846BSS-TP is a dual NPN bipolar transistor array in a SOT-363S package, designed for small signal applications. It has a collector-emitter voltage rating of 65 V, a collector current rating of 100 mA, and a power dissipation of 200 mW. The operating junction and storage temperature range is -55°C to +150°C. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Its thermal resistance from junction to ambient is 625 °C/W. The package dimensions are 1.15 mm to 1.35 mm in width, 2.00 mm to 2.20 mm in length, and 1.80 mm to 2.20 mm in height.
TRANS 2NPN 65V 100MA SOT-363S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC846BSS-TPTR-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN |