Dual NPN bipolar transistors in an SOT-363 package, rated for a collector-base voltage of 80 V, collector-emitter voltage of 65 V, and collector current of 100 mA, with a power dissipation of 200 mW and an operating junction temperature range of -55°C to +150°C. The device is RoHS compliant, halogen-free, and features a thermal resistance from junction to ambient of 625 °C/W. The BC846BS variant has a DC current gain (hFE) between 200 and 450 at VCE = 5 V and IC = 2 mA. The SOT-363 package dimensions are specified with a body width of 1.15 to 1.35 mm and a length of 2.00 to 2.45 mm.
TRANS 2NPN 65V 100MA SOT-363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC846BS-TPQ2-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN |