NPN silicon transistor in SOT-23 package for general-purpose switching and amplification, rated for 50 V collector-base voltage, 45 V collector-emitter voltage, and 500 mA continuous collector current, with a power dissipation of 300 mW at 50°C ambient temperature and a junction temperature range of -55°C to +150°C. The device features a DC current gain (hFE) range of 160 to 400 at 1 V collector-emitter voltage and 500 mA collector current, a saturated collector-emitter voltage of 0.7 V at 500 mA collector and 50 mA base current, and a transition frequency of 100 MHz. The package measures 3.04 mm maximum length, 2.64 mm maximum width, and 1.40 mm maximum height. It is halogen-free, RoHS compliant, meets UL 94 V-0 flammability rating, and has moisture sensitivity level 1.
TRANS NPN 45V 0.5A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC817-25-13P-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |