The BC808-40-TP is a PNP silicon transistor in an SOT-23 package, rated for a collector-emitter voltage of -25 V and a continuous collector current of -800 mA, with a power dissipation of 300 mW. It operates over a junction temperature range of -65°C to +150°C and has a thermal resistance of 417°C/W. The device is RoHS compliant, halogen-free, and meets the UL 94 V-0 flammability rating. Its DC current gain (hFE) ranges from 250 to 630, as indicated by the '5G' marking for the '40' gain bin. The part is supplied in tape and reel packaging with 3,000 pieces per reel.
TRANS PNP 25V 0.8A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC808-40-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |