The BC548C-AP is an NPN silicon bipolar transistor in a TO-92 package, rated for a collector-emitter voltage of 30 V and a continuous collector current of 100 mA, with a power dissipation of 0.625 W at 25°C. It has a transition frequency of up to 300 MHz and a DC current gain range of 420 to 800, as specified for the C classification. The device meets UL 94 V-0 flammability requirements, is RoHS compliant, and operates reliably from -55°C to +150°C. Moisture sensitivity level is 1, and thermal resistance is 200°C/W from junction to ambient. The part is supplied in ammo packing with 20,000 pieces per carton.
Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 625mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC548C-APTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |