NPN silicon bipolar transistor for amplifier applications in a TO-92 package, measuring 4.30 to 4.70 mm in base dimensions and 12.70 mm in height. Rated for a collector-emitter voltage of 45 V, continuous collector current of 100 mA, and power dissipation of 0.625 W at 25°C. Operating junction and storage temperatures range from -55°C to +150°C. Thermal resistance is 200°C/W junction to ambient. Features DC current gain (hFE) ranging from 110 to 220 for the A grade, transition frequency up to 300 MHz, and meets UL 94 V-0 flammability and RoHS standards. Moisture sensitivity level is 1.
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 625mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC547A-BP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |