Micro Commercial Components Corp. 30V 200MA SOT23 Diode and Rectifier BAT54C-TP

Description
DIODE ARR SCHOTT 30V 200MA SOT23 Product overview: BAT54C-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54C-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 30V 200MA SOT23 Product overview: BAT54C-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54C-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 200MA SOT23 Diode and Rectifier - 286-BAT54C-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 200MA SOT23 Diode and Rectifier
286-BAT54C-TP
30V 200MA SOT23 Diode and Rectifier 286-BAT54C-TP
DIODE ARR SCHOTT 30V 200MA SOT23 Product overview: BAT54C-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54C-TP can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V 200MA SOT23 Product overview: BAT54C-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54C-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAT54C-TP - 010985-BAT54C-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54C-TP
010985-BAT54C-TP
Diodes, Rectifiers - Arrays - BAT54C-TP 010985-BAT54C-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 010985-BAT54C-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 010985-BAT54C-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Diode Arrays - BAT54CTPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54CTPMSCT-ND
Diode Arrays BAT54CTPMSCT-ND
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT54CTPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54CTPMSTR-ND
Diode Arrays BAT54CTPMSTR-ND
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT54CTPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54CTPMSDKR-ND
Diode Arrays BAT54CTPMSDKR-ND
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54C-TP
Schottky Diodes & Rectifiers BAT54C-TP
Schottky Diodes & Rectifiers 30V 200mA 0.6A 200mW 2.0uA 10pF

Schottky Diodes & Rectifiers 30V 200mA 0.6A 200mW 2.0uA 10pF

Buy Now Datasheet
Fort Worth, TX, USA
200MW 300MA 30V SMALL SIGNAL SCHOTTKY DIODE, SOT-23, 7IN. REEL
70055573
200MW 300MA 30V SMALL SIGNAL SCHOTTKY DIODE, SOT-23, 7IN. REEL 70055573
200MW 300MA 30V SMALL SIGNAL SCHOTTKY DIODE, SOT-23, 7IN. REEL

200MW 300MA 30V SMALL SIGNAL SCHOTTKY DIODE, SOT-23, 7IN. REEL

Supplier's Site
Diode Arrays - BAT54C-TP - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54C-TP
Diode Arrays BAT54C-TP
DIODE ARRAY SCHOTTKY 30V SOT23

DIODE ARRAY SCHOTTKY 30V SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54C-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54C-TP
Discrete Semiconductor Products - Diodes - Rectifiers BAT54C-TP
DIODE ARR SCHOTT 30V 200MA SOT23

DIODE ARR SCHOTT 30V 200MA SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Schottky Diodes Diode Arrays Rectifiers
Product Number 286-BAT54C-TP 010985-BAT54C-TP BAT54CTPMSCT-ND BAT54C-TP 70055573 BAT54C-TP BAT54C-TP
Product Name 30V 200MA SOT23 Diode and Rectifier Diodes, Rectifiers - Arrays - BAT54C-TP Diode Arrays Schottky Diodes & Rectifiers 200MW 300MA 30V SMALL SIGNAL SCHOTTKY DIODE, SOT-23, 7IN. REEL Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - 1727-5442-2-ND - DigiKey
Specs
Arrangement Common Anode
Tj 125 C (257 F)
Package SOT323; SC-70, SOT-323
View Details
5 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-4050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HRC0203B-NTRF-E - 873867-HRC0203B-NTRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details