Diode Schottky 100V 75mA Surface Mount SOD-123
Diode Schottky 100V 75mA Surface Mount SOD-123
Diode Schottky 100V 75mA Surface Mount SOD-123
DIODE SCHOTTKY 100V 75MA SOD123 Product overview: BAT46WHE3-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 75MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 75MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT46WHE3-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Category: Discrete Semiconductor Products -Diodes -Rectifiers Single Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Technology: Schottky
Current - Reverse Leakage @ Vr: 2 µA @ 75 V
Capacitance @ Vr, F: 18pF @ 0V, 1MHz
Mounting Type: Surface Mount
DIODE SCHOTTKY 100V 75MA SOD123
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 353-BAT46WHE3-TPTR-ND | 280-BAT46WHE3-TP | BAT46WHE3-TP | |
| Product Name | Single Diodes | Schottky 100V 75MA Diode and Rectifier | Discrete Semiconductor Products -Diodes -Rectifiers Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |