DIODE GEN PURP 200V 200MA SOT23 Product overview: BAS21HE3-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21HE3-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 958998-BAS21HE3-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 200 V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Alternative Parts (Cross-Reference): BAS21HE3-TPBAS21HE3T
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Micro Commercial Co
Other Names: 353-BAS21HE3-TPTR,35
Diode Standard 200V 200mA (DC) Surface Mount SOT-23
Diode Standard 200V 200mA (DC) Surface Mount SOT-23
Diode Standard 200V 200mA (DC) Surface Mount SOT-23
DIODE GEN PURP 200V 200MA SOT23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-BAS21HE3-TP | 958998-BAS21HE3-TP | 353-BAS21HE3-TPDKR-ND | BAS21HE3-TP |
| Product Name | 200V 200MA SOT23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOT23 | ||
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Diode Type | Standard | |||
| VF | 1.25 volts | 1.25 volts |