Micro Commercial Components Corp. Single Diodes B0540W-TP

Description
Diode Schottky 40V 500mA Surface Mount SOD-123
Request a Quote Datasheet
Description
Diode Schottky 40V 500mA Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - B0540W-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B0540W-TPMSTR-ND
Single Diodes B0540W-TPMSTR-ND
Diode Schottky 40V 500mA Surface Mount SOD-123

Diode Schottky 40V 500mA Surface Mount SOD-123

Buy Now Datasheet
Schottky 40V 500MA Diode and Rectifier - 280-B0540W-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 500MA Diode and Rectifier
280-B0540W-TP
Schottky 40V 500MA Diode and Rectifier 280-B0540W-TP
DIODE SCHOTTKY 40V 500MA SOD123 Product overview: B0540W-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B0540W-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 500MA SOD123 Product overview: B0540W-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B0540W-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367179-B0540W-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367179-B0540W-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367179-B0540W-TP
Win Source Part Number: 1367179-B0540W-TP Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Package: Tape & Reel Package / Case: SOD-123 Supplier Device Package: SOD-123 Base Product Number: B0540 Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 550 mV @ 500 mA Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 80 µA @ 40 V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Technology: Schottky

Win Source Part Number: 1367179-B0540W-TP
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Package / Case: SOD-123
Supplier Device Package: SOD-123
Base Product Number: B0540
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 500 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 80 µA @ 40 V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Technology: Schottky

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B0540W-TP
Schottky Diodes & Rectifiers B0540W-TP
Schottky Diodes & Rectifiers 0.5A,40V,Schottky,SO D-123 Package

Schottky Diodes & Rectifiers 0.5A,40V,Schottky,SOD-123 Package

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B0540W-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
B0540W-TP
Discrete Semiconductor Products - Diodes - Rectifiers B0540W-TP
DIODE SCHOTTKY 40V 500MA SOD123

DIODE SCHOTTKY 40V 500MA SOD123

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number B0540W-TPMSTR-ND 280-B0540W-TP 1367179-B0540W-TP B0540W-TP B0540W-TP
Product Name Single Diodes Schottky 40V 500MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3611 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B484E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS21QAZ - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers
Diodes, Rectifiers - Arrays - BAS4004E6327HTSA1 - 912817-BAS4004E6327HTSA1 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Series Connection Schottky 40 V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package PG-SOT23
View Details
9 suppliers