Diode Schottky 30V 500mA Surface Mount SOD-323
Diode Schottky 30V 500mA Surface Mount SOD-323
Diode Schottky 30V 500mA Surface Mount SOD-323
DIODE SCHOTTKY 30V 500MA SOD323 Product overview: B0530WS-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B0530WS-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1139599-B0530WS-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 500 mA
Current - Reverse Leakage @ Vr: 300 µA @ 30 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Micro Commercial Co
Other Names: -B0530WS-TPCT,-B0530
Base Product Number: B0530
DIODE SCHOTTKY 30V 500MA SOD323
Schottky Diodes & Rectifiers Rectifier 30V 5A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | B0530WS-TPMSCT-ND | 280-B0530WS-TP | 1139599-B0530WS-TP | B0530WS-TP | B0530WS-TP |
| Product Name | Single Diodes | Schottky 30V 500MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |