PNP silicon bipolar transistor for through-hole mounting in TO-92 package, with dimensions of 4.30 to 4.70 mm in body width, 12.70 mm in length, and 0.38 to 0.55 mm in lead diameter. Rated for a collector-emitter voltage of -25 V, continuous collector current of -1.5 A, and power dissipation of 1 W at 25°C. Operating and storage junction temperature range is -55°C to +150°C. Thermal resistance is 125°C/W. Epoxy meets UL 94 V-0 flammability rating. RoHS compliant with lead-free finish. DC current gain (hFE) ranges from 160 to 300 for the C classification. Transition frequency is 100 MHz. Moisture sensitivity level is 1. Halogen-free version available with suffix -HF.
Bipolar (BJT) Transistor PNP 25V 1.5A 100MHz 1W Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-8550SS-C-APTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |