Micro Commercial Components Corp. Single Diodes 6A10

Description
Diode Standard 1000V 6A Through Hole R-6
Request a Quote Datasheet
Description
Diode Standard 1000V 6A Through Hole R-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 6A10MSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
6A10MSTR-ND
Single Diodes 6A10MSTR-ND
Diode Standard 1000V 6A Through Hole R-6

Diode Standard 1000V 6A Through Hole R-6

Buy Now Datasheet
Diodes, Rectifiers - Single - 6A10 - 847012-6A10 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 6A10
847012-6A10
Diodes, Rectifiers - Single - 6A10 847012-6A10
Manufacturer: Micro Commercial Co Win Source Part Number: 847012-6A10 Features: Diode 1000 V Package: Reel - TR Part Status: Obsolete Family Name: 6A10 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 6A10MSTR, Q2249342, 6A10MSCT

Manufacturer: Micro Commercial Co
Win Source Part Number: 847012-6A10
Features: Diode 1000 V
Package: Reel - TR
Part Status: Obsolete
Family Name: 6A10
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 6A10MSTR, Q2249342, 6A10MSCT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number 6A10MSTR-ND 847012-6A10
Product Name Single Diodes Diodes, Rectifiers - Single - 6A10
Tj -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG875C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details
125V 250MA Diode and Rectifier - 280-BAS45A,113 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
6 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details