Skyworks Solutions, Inc. PIN Diode Chips Supplied on Film Frame SMP1331-099

Description
The SMP series of PIN diodes are designed for high volume switch applications from 10 MHz to beyond 2 GHz. The low current, low capacitance performance of these diodes makes the SMP series particularly suited for battery-operated circuits, power amplifier modules, VCO, T/R switches and other applications. The SMP1302-099 and SMP1304-099 parts are designed as a low distortion attenuator used in TV distribution and cellular base station applications.
Request a Quote Datasheet
Description
The SMP series of PIN diodes are designed for high volume switch applications from 10 MHz to beyond 2 GHz. The low current, low capacitance performance of these diodes makes the SMP series particularly suited for battery-operated circuits, power amplifier modules, VCO, T/R switches and other applications. The SMP1302-099 and SMP1304-099 parts are designed as a low distortion attenuator used in TV distribution and cellular base station applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN Diode Chips Supplied on Film Frame - SMP1331-099 - Skyworks Solutions, Inc.
Irvine, CA, United States
PIN Diode Chips Supplied on Film Frame
SMP1331-099
PIN Diode Chips Supplied on Film Frame SMP1331-099
The SMP series of PIN diodes are designed for high volume switch applications from 10 MHz to beyond 2 GHz. The low current, low capacitance performance of these diodes makes the SMP series particularly suited for battery-operated circuits, power amplifier modules, VCO, T/R switches and other applications. The SMP1302-099 and SMP1304-099 parts are designed as a low distortion attenuator used in TV distribution and cellular base station applications.

The SMP series of PIN diodes are designed for high volume switch applications from 10 MHz to beyond 2 GHz. The low current, low capacitance performance of these diodes makes the SMP series particularly suited for battery-operated circuits, power amplifier modules, VCO, T/R switches and other applications. The SMP1302-099 and SMP1304-099 parts are designed as a low distortion attenuator used in TV distribution and cellular base station applications.

Supplier's Site
Discrete Semiconductor Products - Diodes - RF - 1281101-SMP1331-099 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - RF
1281101-SMP1331-099
Discrete Semiconductor Products - Diodes - RF 1281101-SMP1331-099
Win Source Part Number: 1281101-SMP1331-099 Category: Discrete Semiconductor Products>Diodes - RF Package: Bulk Standard Package: 1 Diode Type: PIN - Single Capacitance @ Vr, F: 0.16pF @ 30V, 1MHz Voltage - Peak Reverse (Max): 200V Resistance @ If, F: 1.7Ohm @ 10mA, 100MHz Package / Case: Die Supplier Device Package: Chip Temperature Range - Operating: -65°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Skyworks Solutions Inc. Base Product Number: SMP1331

Win Source Part Number: 1281101-SMP1331-099
Category: Discrete Semiconductor Products>Diodes - RF
Package: Bulk
Standard Package: 1
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.16pF @ 30V, 1MHz
Voltage - Peak Reverse (Max): 200V
Resistance @ If, F: 1.7Ohm @ 10mA, 100MHz
Package / Case: Die
Supplier Device Package: Chip
Temperature Range - Operating: -65°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Skyworks Solutions Inc.
Base Product Number: SMP1331

Buy Now Datasheet
Diode and Rectifier 284-SMP1331-099
DIODE PIN ON FILM FRAME Product overview: SMP1331-099 from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1331-099 can be used for catalog matching and distributor lookup.

DIODE PIN ON FILM FRAME Product overview: SMP1331-099 from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1331-099 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - RF Diodes - SMP1331-099 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - RF Diodes
SMP1331-099
Discrete Semiconductor Products - Diodes - RF Diodes SMP1331-099
DIODE PIN ON FILM FRAME

DIODE PIN ON FILM FRAME

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category PIN Diodes Diodes Rectifiers RF Diodes
Product Number SMP1331-099 1281101-SMP1331-099 284-SMP1331-099 SMP1331-099
Product Name PIN Diode Chips Supplied on Film Frame Discrete Semiconductor Products - Diodes - RF Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Diode Type PIN - Single
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - 1287-SMP1304-019LF-CHP - DigiKey
Skyworks Solutions, Inc.
Specs
Configuration Single
Diode Type PIN
Package TO-253-4, TO-253AA
View Details
4 suppliers
Variable Capacitance Diodes (Varicaps, Varactors) - SMV1263-074LF - 065009-SMV1263-074LF - Win Source Electronics
Specs
Life Cycle Stage Active
Package SC-70-3
CDmin/CDmax 2.5
View Details
6 suppliers
RF Varactor Tuning Diode - SMVA1248-079LF-EVB - Richardson RFPD
Specs
Diode Type Varactor
View Details