NPN silicon bipolar transistor in the TO-92MOD package with a collector current of 1.0 A, collector-emitter voltage of 100 V, and DC current gain ranging from 160 to 320. It supports power dissipation up to 900 mW and operates from -55°C to +150°C. The device meets UL 94 V-0 flammability rating and is RoHS compliant. Transistor frequency is 140 MHz with an output capacitance of 20 pF.
Bipolar (BJT) Transistor NPN 100V 1A 140MHz 900mW Through Hole TO-92MOD
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SD667A-D-APTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |