Bipolar (BJT) Transistor NPN 60V 3A 3MHz 2W Through Hole TO-220AB
TRANS NPN 60V 3A TO220AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SD2012-BP-ND | 2SD2012-BP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |