Bipolar (BJT) Transistor NPN 100V 3A 180MHz 1W Surface Mount D-Pak
TRANS NPN 100V 3A DPAK
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SD1815-S-TP-ND | 2SD1815-S-TP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |