NPN silicon transistor for low-voltage applications in SOT-323 package, measuring 2.20 mm maximum length, 1.35 mm maximum width, and 1.10 mm maximum height. Rated for a collector-emitter voltage of 32 V, continuous collector current of 500 mA, and power dissipation of 200 mW. Junction and storage temperature range is -55°C to +150°C. Thermal resistance is 625°C/W. Features include halogen-free 'Green' compliance, UL 94 V-0 epoxy, and RoHS compliance. DC current gain (hFE) classification R range is 180 to 390. Transition frequency is 250 MHz at VCE = 5 V and IC = 20 mA.
TRANS NPN 32V 0.5A SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SC4097-R-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |