NPN silicon transistor in a DPAK surface mount package for high-speed switching applications, with a collector-emitter voltage rating of 80 V, collector current of 5 A, and power dissipation of 1.0 W. The junction temperature ranges from -55°C to +150°C, and thermal resistance from junction to ambient is 125°C/W. Collector-emitter saturation voltage is up to 0.4 V at 3 A collector current and 150 mA base current. DC current gain (hFE) ranges from 120 to 240 for the Y grade. The device meets UL 94 V-0 flammability rating and has moisture sensitivity level 1. Transition frequency is 20 MHz.
Bipolar (BJT) Transistor NPN 80V 5A 20MHz 1W Surface Mount D-Pak
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SC3303-Y-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |