Micro Commercial Components Corp. Single Bipolar Transistors 2SC2983-Y-TP

Description
Bipolar (BJT) Transistor NPN 160V 1.5A 100MHz 1W Surface Mount D-Pak
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 160V 1.5A 100MHz 1W Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC2983-Y-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC2983-Y-TP-ND
Single Bipolar Transistors 2SC2983-Y-TP-ND
Bipolar (BJT) Transistor NPN 160V 1.5A 100MHz 1W Surface Mount D-Pak

Bipolar (BJT) Transistor NPN 160V 1.5A 100MHz 1W Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC2983-Y-TP - 865552-2SC2983-Y-TP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC2983-Y-TP
865552-2SC2983-Y-TP
TRANSISTORS - Transistors (BJT) - Single - 2SC2983-Y-TP 865552-2SC2983-Y-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 865552-2SC2983-Y-TP Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 160 V 1.5 A 100MHz 1 W Surface Mount D-Pak Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: D-Pak ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075

Manufacturer: Micro Commercial Co
Win Source Part Number: 865552-2SC2983-Y-TP
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 160 V 1.5 A 100MHz 1 W Surface Mount D-Pak
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: D-Pak
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Transistors
Product Number 2SC2983-Y-TP-ND 865552-2SC2983-Y-TP
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SC2983-Y-TP
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMDQ75R140M1HXUMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details
2 suppliers
80 V, 1 A PNP medium power transistors - BC53-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers