The 2SC2412 is an NPN silicon epitaxial transistor in SOT-23 packaging, sized 3.04 mm x 2.64 mm x 1.40 mm, designed for general-purpose amplification and switching. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 150 mA, and a power dissipation of 200 mW. The device operates over a junction temperature range of -55°C to +150°C, with thermal resistance of 625°C/W. It meets UL 94 V-0 flammability rating, is RoHS compliant, and is halogen-free per the defined limits. DC current gain (hFE) ranges from 120 to 560, classified in ranks Q, R, and S. The part is available in tape and reel packaging with 3,000 pieces per reel.
TRANS NPN 50V 0.15A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SC2412-S-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |